Status: | Unknown |
---|---|
Series: | MCS 16 Series |
RoHS: | Unknown |
Prices starting from US$9.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.45
|
No stock
|
Buy Now | |
RS Americas
from US$9.94
|
100
in stock
|
Buy Now | |
Distrelec
from US$11.12
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$13.05
|
-
|
Buy Now | |
Avnet America
from US$9.15
|
-
|
Buy Now | |
element14
from US$9.77
|
-
|
Buy Now | |
Sager
from US$9.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MCS 16 Series |
---|---|
Panel Cutout Diameter | 16.1mm |
Contact Configuration | SPST-NO |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Flat |
Actuator / Cap Colour | Natural |
Switch | RS Americas |
Schurter Illuminated Pushbutton Switch, Green / Red, 125 mA, 48 VDC, 1NO, IP67 / IK06 | Distrelec |
Pb Switch, Spst, 0.125A, 48V, Solder Lug | Newark Electronics |
Switch Vandal Resistant OFF (ON) SPST-NO Solder Cup 125mA 48VDC Panel Mount Box | Avnet America |
Pushbutton Switches MCS16 Switch MO NO 125mA PI 0RG | Sager |
Where can I find additional details, specifications and documents for a 3-109-100?
Additional datasheets, footprints and schematics for 3-109-100 are listed on our Part Details page. You can also find images and similar parts to 3-109-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-109-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-109-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-109-100 fall under?
The 3-109-100 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-109-100 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-109-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-109-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-109-100 have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 3-109-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-109-100 often in real-time on the comparison pages.
What if I can't find stock of 3-109-100?
You can fill out our help required form which you can use to request a quote for 3-109-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.