Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
TE Store
from US$0.27
|
13,248
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
161
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .418g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 11.4mm, .449in |
Tongue Thickness | .79mm, .0311in |
Stud Diameter | 3.02mm, .119in |
Barrel Inside Diameter | .065in, 1.65mm |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M2.5, #4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | RING-049 |
Operating Temperature Range | 338°F, 170°C |
BUDG R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31089 | Internal Number: 31089 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #4, Crimp | Newark Electronics |
Ring Tongue Terminal 16-22AWG 11.4mm 5.54mm Tin Loose Piece | Avnet America |
BUDG R 22-16 COMM 22-18 MIL 4 | TE Connectivity 31089 | RS Americas |
TERMINAL, RING TONGUE, #4, CRIMP | element14 |
TE Connectivity - AMP BUDG R 22-16 COMM 22-18 MIL 4 | Distrelec |
Status: | Unknown |
---|---|
Series: | Budget Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | Budget Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 31089?
Additional datasheets, footprints and schematics for 31089 are listed on our Part Details page. You can also find images and similar parts to 31089 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31089 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31089 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31089 fall under?
The 31089 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31089 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31089 you can contact the distributor directly for product support, shipping queries etc.
Is the 31089 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31089 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 31089.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31089 often in real-time on the comparison pages.
What if I can't find stock of 31089?
You can fill out our help required form which you can use to request a quote for 31089 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.