Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
777
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
777
in stock
|
Buy Now | |
element14
from US$0.47
|
777
in stock
|
Buy Now | |
Heilind Electronics
from US$0.92
|
523
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.92
|
174
in stock
|
Buy Now | |
Relay Specialties
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.73
|
-
|
Buy Now |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 2Ways |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Screw |
Rated Current | 24A |
Rated Voltage | 250V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Brass |
Contact Plating | Nickel Plated Contacts |
Wire-To-Board Terminal Block, 2, 250 V, 24 A, 22 Awg, 12 Awg, 2.5 Mm Rohs Compliant: Yes |Metz Connect 31071102 | Newark Electronics |
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG | element14 |
| Heilind Electronics |
Screw Type Terminal BlocksPC Board | Relay Specialties |
Wire-To-Board Terminal Block, 2, 250 V, 24 A, 22 Awg, 12 Awg, 2.5 Mm Rohs Compli | Future Electronics |
Where can I find additional details, specifications and documents for a 31071102?
Additional datasheets, footprints and schematics for 31071102 are listed on our Part Details page. You can also find images and similar parts to 31071102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31071102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31071102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31071102 fall under?
The 31071102 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 31071102 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31071102 you can contact the distributor directly for product support, shipping queries etc.
Is the 31071102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31071102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 31071102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31071102 often in real-time on the comparison pages.
What if I can't find stock of 31071102?
You can fill out our help required form which you can use to request a quote for 31071102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.