31061102 Connectors by METZ CONNECT

TB WIRE TO BOARD 2POS 28-16AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Newark
Newark
from US$1.12
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
3
in stock
Buy Now

Specifications

Pitch Spacing 3.5mm
No. of Positions 2Positions
Wire Size AWG Min 28AWG
Wire Size AWG Max 16AWG
Conductor Area CSA 1.5mm²
Wire Connection Method Screw
Rated Current 10A
Rated Voltage 150V

Alternative Descriptions

Screw Type Terminal BlocksPC Board | Relay Specialties
Tb, Wire To Board, 2Pos, 28-16Awg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 31061102?

Additional datasheets, footprints and schematics for 31061102 are listed on our Part Details page. You can also find images and similar parts to 31061102 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 31061102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31061102 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 31061102 fall under?

The 31061102 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 31061102 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 31061102 you can contact the distributor directly for product support, shipping queries etc.

Is the 31061102 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 31061102 have stock available?

Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for 31061102.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 31061102 often in real-time on the comparison pages.

What if I can't find stock of 31061102?

You can fill out our help required form which you can use to request a quote for 31061102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay