Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.5mm |
---|---|
No. of Positions | 5Ways |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1mm² |
Wire Connection Method | Screw |
Rated Current | 13.5A |
Rated Voltage | 125V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Brass |
Contact Plating | Copper Plated Contacts |
TERMINAL BLOCK, WIRE TO BRD, 5POS, 16AWG | element14 |
Terminal Block, Wire To Brd, 5Pos, 16Awg | Newark Electronics |
Screw Type Terminal BlocksPC Board | Relay Specialties |
Where can I find additional details, specifications and documents for a 31059105?
Additional datasheets, footprints and schematics for 31059105 are listed on our Part Details page. You can also find images and similar parts to 31059105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31059105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31059105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31059105 fall under?
The 31059105 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 31059105 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31059105 you can contact the distributor directly for product support, shipping queries etc.
Is the 31059105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31059105 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 31059105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31059105 often in real-time on the comparison pages.
What if I can't find stock of 31059105?
You can fill out our help required form which you can use to request a quote for 31059105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.