Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.36
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.36
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
element14
from US$1.10
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 6Positions |
Rated Current | 10A |
Rated Voltage | 250V |
Block Orientation | Through Hole Vertical |
Product Range | - |
PT06506VBEN STL 041 6 POLIG RM537 | Heilind Electronics |
Terminal Block, Header, 6Pos, Th | Newark Electronics |
310411x Series 6 Position 5 mm Pitch Vertical Through Hole Solderable Pin Header | Future Electronics |
TERMINAL BLOCK, HEADER, 6POS, TH | element14 |
Terminal Blocks | Relay Specialties |
Where can I find additional details, specifications and documents for a 31041106?
Additional datasheets, footprints and schematics for 31041106 are listed on our Part Details page. You can also find images and similar parts to 31041106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31041106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31041106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31041106 fall under?
The 31041106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 31041106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31041106 you can contact the distributor directly for product support, shipping queries etc.
Is the 31041106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31041106 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 31041106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31041106 often in real-time on the comparison pages.
What if I can't find stock of 31041106?
You can fill out our help required form which you can use to request a quote for 31041106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.