Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Insert, AL 1/2" X 4" 3/8" |
---|---|
For Use With | 9009 Industrial Dual-Block Dry-Well |
Features | 9.5mm |
RoHS Compliant | NA |
3102-6, INSERT, AL 3/8IN (9102, 9009) | RS |
Insert, 9.5Mm, 9102S Handheld Dry Well Calibrator | Newark Electronics |
INSERT, AL 3/8IN (9102, 9009) | Fluke 3102-6 | RS Americas |
Fluke Insert, 9.5mm for 9100S Dry Well Calibrator Series / 9009 Industrial Dual Block Dry Well Calibrator | Distrelec |
INSERT, 9.5MM, DRY-WELL | Farnell |
Where can I find additional details, specifications and documents for a 3102-6?
Additional datasheets, footprints and schematics for 3102-6 are listed on our Part Details page. You can also find images and similar parts to 3102-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3102-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3102-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3102-6 fall under?
The 3102-6 is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3102-6 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3102-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3102-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3102-6 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 3102-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3102-6 often in real-time on the comparison pages.
What if I can't find stock of 3102-6?
You can fill out our help required form which you can use to request a quote for 3102-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.