3102-3 Test Equipment Accessories by Fluke Corporation

INSERT, 4.8MM, 9102S HANDHELD DRY WELL CALIBRATOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.37

Distributor Stock
Logo for Distrelec
Distrelec
from US$177.79
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$26.37
393
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$261.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$236.55
-
Buy Now

Specifications

Accessory Type Insert, AL 1/2" X 4" 3/16"
For Use With 9009 Industrial Dual-Block Dry-Well
Features 4.8mm
RoHS Compliant NA

Alternative Descriptions

Insert, 4.8Mm, 9102S Handheld Dry Well Calibrator | Newark Electronics
Insert, Al 3/16In, Use With 9102, 9009 Dual Black Drywell | Fluke 3102-3 | RS Americas
Fluke Insert, 4.8mm for 9100S Dry Well Calibrator Series / 9009 Industrial Dual Block Dry Well Calibrator | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3102-3?

Additional datasheets, footprints and schematics for 3102-3 are listed on our Part Details page. You can also find images and similar parts to 3102-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3102-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3102-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3102-3 fall under?

The 3102-3 is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.

Can I view similar or alternative parts?

You can view similar parts to 3102-3 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3102-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 3102-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3102-3 have stock available?

Authorised distributors including Rapid Electronics, Carlton-Bates, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 3102-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3102-3 often in real-time on the comparison pages.

What if I can't find stock of 3102-3?

You can fill out our help required form which you can use to request a quote for 3102-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay