Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$135.49
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$26.35
|
236
in stock
|
Buy Now | |
element14
from US$196.01
|
1
in stock
|
Buy Now | |
RS
from US$152.56
|
-
|
Buy Now | |
Newark Electronics
from US$261.00
|
-
|
Buy Now | |
RS Americas
from US$246.06
|
-
|
Buy Now | |
Distrelec
from US$180.21
|
-
|
Buy Now | |
Relay Specialties
from US$110.34
|
-
|
Buy Now |
Accessory Type | Insert, AL 1/2" X 4" 1/4" |
---|---|
For Use With | 9009 Industrial Dual-Block Dry-Well |
Features | 6.4mm |
RoHS Compliant | NA |
INSERT, AL 1/2" X 4" 1/4", DRY-WELL | element14 |
3102-4, INSERT, AL 1/4IN (9102, 9009) | RS |
Insert, 6.4Mm, 9102S Handheld Dry Well Calibrator | Newark Electronics |
INSERT, AL 1/4IN (9102, 9009) | Fluke 3102-4 | RS Americas |
Fluke Insert, 6.4mm for 9100S Dry Well Calibrator Series/9009 Industrial Dual Block Dry Well Calibrator | Distrelec |
Where can I find additional details, specifications and documents for a 3102-4?
Additional datasheets, footprints and schematics for 3102-4 are listed on our Part Details page. You can also find images and similar parts to 3102-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3102-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3102-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3102-4 fall under?
The 3102-4 is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3102-4 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3102-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3102-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3102-4 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 3102-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3102-4 often in real-time on the comparison pages.
What if I can't find stock of 3102-4?
You can fill out our help required form which you can use to request a quote for 3102-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.