Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$118.81
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$23.87
|
112
in stock
|
Buy Now | |
Carlton-Bates
from US$116.00
|
25
in stock
|
Buy Now | |
Powell Electronics
from US$12.87
|
7
in stock
|
Buy Now | |
element14
from US$152.41
|
2
in stock
|
Buy Now | |
RS
from US$152.56
|
-
|
Buy Now | |
Newark Electronics
from US$280.00
|
-
|
Buy Now | |
RS Americas
from US$253.66
|
-
|
Buy Now | |
Distrelec
from US$180.21
|
-
|
Buy Now |
Accessory Type | Insert AL 1/2" X 4" 1/8" |
---|---|
For Use With | Fluke 9009 Industrial Dual-Block Dry-Well |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
INSERT, 3.2MM, DUAL-BLOCK DRY-WELL | element14 |
3102-2, INSERT, AL 1/8IN (9102, 9009) | RS |
Insert, 3.2Mm, 9102S Handheld Dry Well Calibrator | Newark Electronics |
INSERT, AL 1/8IN (9102, 9009) | Fluke 3102-2 | RS Americas |
Fluke Insert, 3.2mm for 9100S Dry Well Calibrator Series / 9009 Industrial Dual Block Dry Well Calibrator | Distrelec |
Where can I find additional details, specifications and documents for a 3102-2?
Additional datasheets, footprints and schematics for 3102-2 are listed on our Part Details page. You can also find images and similar parts to 3102-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3102-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3102-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3102-2 fall under?
The 3102-2 is listed under Fluke Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 3102-2 when available in the Fluke Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3102-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3102-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3102-2 have stock available?
Authorised distributors including Rapid Electronics, Carlton-Bates, Powell Electronics, element14 and Farnell have stock available or on a lead time for 3102-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3102-2 often in real-time on the comparison pages.
What if I can't find stock of 3102-2?
You can fill out our help required form which you can use to request a quote for 3102-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.