Status: | Unknown |
---|---|
Series: | PR015 Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
930
in stock
|
Buy Now | |
Heilind Electronics
from US$1.02
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
930
in stock
|
Buy Now | |
element14
from US$0.87
|
930
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.02
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | PR015 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Silver Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
| Heilind Electronics |
Connector, Header, 10Pos, 5Mm, Th | Newark Electronics |
CONNECTOR, HEADER, 10POS, 5MM, TH | element14 |
310171 Series 10 Position 5 mm Pitch Single Row Through Hole Pin Header | Future Electronics |
RIA TERMINAL BLOCKS - HEADER - | Relay Specialties |
Where can I find additional details, specifications and documents for a 31017110?
Additional datasheets, footprints and schematics for 31017110 are listed on our Part Details page. You can also find images and similar parts to 31017110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31017110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31017110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31017110 fall under?
The 31017110 is listed under METZ CONNECT Parts.
Can I view similar or alternative parts?
You can view similar parts to 31017110 when available in the METZ CONNECT Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31017110 you can contact the distributor directly for product support, shipping queries etc.
Is the 31017110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31017110 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 31017110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31017110 often in real-time on the comparison pages.
What if I can't find stock of 31017110?
You can fill out our help required form which you can use to request a quote for 31017110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.