Status: | Unknown |
---|---|
Series: | 310/ Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Knife Type | Scraper |
---|---|
Length | - |
Blade Width | 14mm |
Blade Material | Plastic |
Product Range | 310/ Series |
Scraper, 14Mm, Plastic | Newark Electronics |
Where can I find additional details, specifications and documents for a 310/14 SKYSCRAPER?
Additional datasheets, footprints and schematics for 310/14 SKYSCRAPER are listed on our Part Details page. You can also find images and similar parts to 310/14 SKYSCRAPER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 310/14 SKYSCRAPER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 310/14 SKYSCRAPER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 310/14 SKYSCRAPER fall under?
The 310/14 SKYSCRAPER is listed under Tools & Production Supplies > Tools - Hand & Workholding > Knives.
Can I view similar or alternative parts?
You can view similar parts to 310/14 SKYSCRAPER when available in the Knives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 310/14 SKYSCRAPER you can contact the distributor directly for product support, shipping queries etc.
Is the 310/14 SKYSCRAPER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 310/14 SKYSCRAPER have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 310/14 SKYSCRAPER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 310/14 SKYSCRAPER often in real-time on the comparison pages.
What if I can't find stock of 310/14 SKYSCRAPER?
You can fill out our help required form which you can use to request a quote for 310/14 SKYSCRAPER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.