Status: | Unknown |
---|---|
Series: | CPS Series |
RoHS: | Unknown |
Prices starting from US$29.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.42
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.35
|
21
in stock
|
Buy Now | |
RS Americas
from US$30.81
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$39.63
|
-
|
Buy Now | |
Future Electronics
from US$35.94
|
-
|
Buy Now | |
Avnet America
from US$29.48
|
-
|
Buy Now | |
element14
from US$30.35
|
-
|
Buy Now | |
Sager
from US$30.58
|
-
|
Buy Now | |
Farnell
from US$31.83
|
-
|
Buy Now |
Product Range | CPS Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Natural |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage AC Max | 42V |
Switch Operation | Momentary Spring Return |
Operating Force | - |
Illumination Colour | Red Green Blue |
Contact Voltage DC Max | 60V |
SVHC | No SVHC (27-Jun-2018) |
Switch: capacitive | Transfer Multisort Elektronik |
Switch, Pushbutton, Illuminated,16mm METAL RING ILUM MULTICOLR STANLS STL | Schurter 3-101-399 | RS Americas |
16mm,,multicolor,momentary NO, | RS |
Capacitive Switch, Spst, 0.1A, 42Vac | Newark Electronics |
CPS Series 100 mA 60V IP67 SPST-NO RGB Illuminated Panel Mount Pushbutton Switch | Future Electronics |
Switch Vandal Resistant OFF Mom SPST Wire Lead 100mA 42VAC 60VDC Panel Mount | Avnet America |
Pushbutton Switches 16mm METAL RING ILUM MULTICOLR STANLS STL | Sager |
Where can I find additional details, specifications and documents for a 3-101-399?
Additional datasheets, footprints and schematics for 3-101-399 are listed on our Part Details page. You can also find images and similar parts to 3-101-399 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-101-399 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-101-399 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-101-399 fall under?
The 3-101-399 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3-101-399 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-101-399 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-101-399 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-101-399 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 3-101-399.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-101-399 often in real-time on the comparison pages.
What if I can't find stock of 3-101-399?
You can fill out our help required form which you can use to request a quote for 3-101-399 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.