Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.16
|
No stock
|
Buy Now | |
element14
from US$2.61
|
30
in stock
|
Buy Now | |
Farnell
from US$2.58
|
30
in stock
|
Buy Now | |
RS Americas
from US$1.38
|
26
in stock
|
Buy Now | |
RS
from US$2.58
|
21
in stock
|
Buy Now | |
Carlton-Bates
from US$3.08
|
-
|
Buy Now | |
Sager
from US$2.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Square |
---|---|
Switch Lens Colour | Red |
Product Range | - |
Accessory Type | Lens |
Collar Shape | Square |
Colour | Red |
Features | Square Configuration |
For Use With | EAO 31 Series Pushbutton Switches |
Lens Height | 18mm |
LENS, SWITCH, SQUARE, RED, FLUSH | element14 |
Lens, Flat, Plastic, Square, 15.3x15.3mm, Illuminative, Translucent, Red | EAO 31-951.2 | RS Americas |
Lens red flat 15.2x15.2 plastic transluc | RS |
Lens, Square, Red | Newark Electronics |
Indicating Light Lens, Red, 0.60 OD x 0.60 Ht, Plastic | Carlton-Bates |
Industrial Panel Mount Indicators / Switch Indicators LENS SQ FLT TLT RED | Sager |
Druckhaube rot flach 15.3x15x3 transluzent | Boersig |
Where can I find additional details, specifications and documents for a 31-951.2?
Additional datasheets, footprints and schematics for 31-951.2 are listed on our Part Details page. You can also find images and similar parts to 31-951.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-951.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-951.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-951.2 fall under?
The 31-951.2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31-951.2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-951.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-951.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-951.2 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for 31-951.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-951.2 often in real-time on the comparison pages.
What if I can't find stock of 31-951.2?
You can fill out our help required form which you can use to request a quote for 31-951.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.