Status: | Unknown |
---|---|
Series: | 31 Series |
RoHS: | Unknown |
Prices starting from US$2.09
Lens Shape | Round |
---|---|
Switch Lens Colour | White |
Product Range | 31 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory, Lens, Flat, Plastic, Round, 15.8mm, Illuminative, Translucent, White | EAO 31-931.9 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LENS RND FLT TLT WHT | Sager |
EAO Cap Round 15.8mm White Translucent Plastic 31 Series Switches | Distrelec |
ROUND LENS, WHITE, PLASTIC | element14 |
Lens, Round, White | Newark Electronics |
Druckhaube weiss flach D15.8 transluzent | Boersig |
Where can I find additional details, specifications and documents for a 31-931.9?
Additional datasheets, footprints and schematics for 31-931.9 are listed on our Part Details page. You can also find images and similar parts to 31-931.9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-931.9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-931.9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-931.9 fall under?
The 31-931.9 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31-931.9 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-931.9 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-931.9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-931.9 have stock available?
Authorised distributors including RS Americas, Sager, Distrelec, element14 and Farnell have stock available or on a lead time for 31-931.9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-931.9 often in real-time on the comparison pages.
What if I can't find stock of 31-931.9?
You can fill out our help required form which you can use to request a quote for 31-931.9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.