Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.65
|
22
in stock
|
Buy Now | |
Distrelec
from US$2.16
|
25
in stock
|
Buy Now | |
element14
from US$2.61
|
22
in stock
|
Buy Now | |
Farnell
from US$2.84
|
22
in stock
|
Buy Now | |
RS Americas
from US$2.55
|
3
in stock
|
Buy Now | |
RS
from US$2.58
|
-
|
Buy Now | |
Sager
from US$2.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Green |
Product Range | - |
For Use With | EAO 31 Series Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 24mm |
EAO Switch Lens Rectangular Green Transparent Plastic EAO 31 Series | Distrelec |
Switch Len | Newark Electronics |
Lens, Concave, Plastic, Rectangle, 15.3x21.5mm, Illuminative, Transp., Green | EAO 31-904.5 | RS Americas |
Lens green concave 15.2x21.2 plastic tra | RS |
Industrial Panel Mount Indicators / Switch Indicators LENS FLT TLT GRN | Sager |
Druckhaube grün konkav 15.3x21.5 transparent | Boersig |
Where can I find additional details, specifications and documents for a 31-904.5?
Additional datasheets, footprints and schematics for 31-904.5 are listed on our Part Details page. You can also find images and similar parts to 31-904.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-904.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-904.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-904.5 fall under?
The 31-904.5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31-904.5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-904.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-904.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-904.5 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 31-904.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-904.5 often in real-time on the comparison pages.
What if I can't find stock of 31-904.5?
You can fill out our help required form which you can use to request a quote for 31-904.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.