Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.63
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
47
in stock
|
Buy Now | |
element14
from US$2.61
|
47
in stock
|
Buy Now | |
Farnell
from US$2.76
|
47
in stock
|
Buy Now | |
RS
from US$2.58
|
12
in stock
|
Buy Now | |
RS Americas
from US$2.50
|
2
in stock
|
Buy Now | |
Sager
from US$2.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Blue |
Product Range | - |
Accessory Type | Lens |
Collar Shape | Rectangular |
Colour | Blue |
Features | Rectangular Configuration |
For Use With | EAO 31 Series Pushbutton Switches |
EAO Switch Lens Rectangular Blue Translucent Plastic 31 Series Switches | Distrelec |
Lens, Rectangular, Blue | Newark Electronics |
LENS, RECTANGULAR, BLUE | element14 |
Lens blue flat 15.2x21.2 plastic translu | RS |
Lens, Flat, Plastic, Rectangle, 15.3x21.5mm, Illuminative, Translucent, Blue | EAO 31-901.6 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LENS REC FLT TLT BL | Sager |
Druckhaube blau flach 15.2x21.2 Ks translucent | Boersig |
Where can I find additional details, specifications and documents for a 31-901.6?
Additional datasheets, footprints and schematics for 31-901.6 are listed on our Part Details page. You can also find images and similar parts to 31-901.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-901.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-901.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-901.6 fall under?
The 31-901.6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31-901.6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-901.6 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-901.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-901.6 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 31-901.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-901.6 often in real-time on the comparison pages.
What if I can't find stock of 31-901.6?
You can fill out our help required form which you can use to request a quote for 31-901.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.