Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$36.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$36.11
|
No stock
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58, RG58A, RG58C, RG141, RG303 |
Contact Material | Brass |
RoHS Compliant | Yes |
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 31-5705?
Additional datasheets, footprints and schematics for 31-5705 are listed on our Part Details page. You can also find images and similar parts to 31-5705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-5705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-5705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-5705 fall under?
The 31-5705 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 31-5705 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-5705 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-5705 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 31-5705 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 31-5705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-5705 often in real-time on the comparison pages.
What if I can't find stock of 31-5705?
You can fill out our help required form which you can use to request a quote for 31-5705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.