Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.08
Plier Style | Flat Nose |
---|---|
Overall Length | 160mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pliers | Transfer Multisort Elektronik |
KNIPEX 31 15 160 Flat Nose Pliers (Needl | RS |
Flat Nose Plier, 160Mm | Newark Electronics |
Knipex 31 15 160 Gripping Pliers (Needle-Nose Pliers) | Rapid Electronics |
FLAT NOSE PLIER, 160MM | element14 |
Where can I find additional details, specifications and documents for a 31 15 160?
Additional datasheets, footprints and schematics for 31 15 160 are listed on our Part Details page. You can also find images and similar parts to 31 15 160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31 15 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31 15 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31 15 160 fall under?
The 31 15 160 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 31 15 160 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31 15 160 you can contact the distributor directly for product support, shipping queries etc.
Is the 31 15 160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31 15 160 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for 31 15 160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31 15 160 often in real-time on the comparison pages.
What if I can't find stock of 31 15 160?
You can fill out our help required form which you can use to request a quote for 31 15 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.