Status: | Unknown |
---|---|
Series: | 30LV Series |
RoHS: | Compliant |
Complying with IEC 60384-14 |
High reliability |
Complete range of capacitance values |
Applications |
---|
X1/Y2 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
Certificate UL 60384-14, CSA E60384-14 |
VDE Certificate |
CB Test Certificate |
Datasheet |
---|
30LV Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ceramic Capacitor 10Pf 400V, C0G, 10%, Radial | Newark Electronics |
Ceramic Suppression Capacitor, 10 pF, ± 10%, X1 / Y2, 400 Vac, 300 Vac, Radial Leaded | Avnet America |
CAPACITOR CERAMIC 10PF 400V, C0G, 10%, RAD | element14 |
Ceramic Suppression Capacitor, 10 pF, � 10%, X1 / Y2, 400 Vac, 300 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 30LVQ10-R?
Additional datasheets, footprints and schematics for 30LVQ10-R are listed on our Part Details page. You can also find images and similar parts to 30LVQ10-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30LVQ10-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30LVQ10-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30LVQ10-R fall under?
The 30LVQ10-R is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 30LVQ10-R when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30LVQ10-R you can contact the distributor directly for product support, shipping queries etc.
Is the 30LVQ10-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 30LVQ10-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 30LVQ10-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30LVQ10-R often in real-time on the comparison pages.
What if I can't find stock of 30LVQ10-R?
You can fill out our help required form which you can use to request a quote for 30LVQ10-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.