Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$24.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$24.11
|
No stock
|
Buy Now |
Relay Mounting | Panel |
---|---|
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Coil Voltage VAC Nom | 240V |
RoHS Compliant | Yes |
Contactor, Spst-No, 240Vac, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 30C40-1021-133-5230?
Additional datasheets, footprints and schematics for 30C40-1021-133-5230 are listed on our Part Details page. You can also find images and similar parts to 30C40-1021-133-5230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30C40-1021-133-5230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30C40-1021-133-5230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30C40-1021-133-5230 fall under?
The 30C40-1021-133-5230 is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to 30C40-1021-133-5230 when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30C40-1021-133-5230 you can contact the distributor directly for product support, shipping queries etc.
Is the 30C40-1021-133-5230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 30C40-1021-133-5230 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 30C40-1021-133-5230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30C40-1021-133-5230 often in real-time on the comparison pages.
What if I can't find stock of 30C40-1021-133-5230?
You can fill out our help required form which you can use to request a quote for 30C40-1021-133-5230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.