Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
For Use With | Grayhill Pushbutton Switches |
---|---|
Actuator / Cap Colour | Black |
Product Range | - |
Body Material | Thermoplastic |
Colour | Black |
Knob / Dial Style | Round |
Cap, Round, Black | Newark Electronics |
CAP, ROUND, BLACK | element14 |
Switch Access Push Button Switch Round Cap | Avnet America |
Cap, Round, Black, Fits Grayhill 30 and39 Series Pushbutton Switches | Grayhill 30B1012-9 | RS Americas |
Switch Bezels / Switch Caps PushBtn Switch Cap Black | Sager |
Where can I find additional details, specifications and documents for a 30B1012-9?
Additional datasheets, footprints and schematics for 30B1012-9 are listed on our Part Details page. You can also find images and similar parts to 30B1012-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30B1012-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30B1012-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30B1012-9 fall under?
The 30B1012-9 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 30B1012-9 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30B1012-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 30B1012-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30B1012-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 30B1012-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30B1012-9 often in real-time on the comparison pages.
What if I can't find stock of 30B1012-9?
You can fill out our help required form which you can use to request a quote for 30B1012-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.