Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .759g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Stud Diameter | 4.82mm, .19in |
Overall Length | 19.69mm, .775in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | #10 |
Support Style | Insulation Support |
Insulated | No |
Shape Description | RING-052 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
DG R 22-16 COMM 22-18 MIL10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 30997 | Internal Number: 30997 | TE Connectivity | TE Store |
Dg R 22-16 Comm 22-18 Mil10 Rohs Compliant: Yes |Amp Te Connectivity 30997 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 19.69mm 7.92mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 30997?
Additional datasheets, footprints and schematics for 30997 are listed on our Part Details page. You can also find images and similar parts to 30997 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30997 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30997 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30997 fall under?
The 30997 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 30997 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30997 you can contact the distributor directly for product support, shipping queries etc.
Is the 30997 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30997 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 30997.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30997 often in real-time on the comparison pages.
What if I can't find stock of 30997?
You can fill out our help required form which you can use to request a quote for 30997 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.