Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .818g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 19.69mm, .775in |
Wire Size | 22AWG, .3 – 1.42mm², 509 – 3260CMA |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M4, #8 |
Shape Description | RING-052 |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 170°C, 338°F |
DG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 30996 | Internal Number: 30996 | TE Connectivity | TE Store |
Dg R 22-16 Comm 22-18 Mil 8 Rohs Compliant: Yes |Amp Te Connectivity 30996 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 19.69mm 7.92mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 30996?
Additional datasheets, footprints and schematics for 30996 are listed on our Part Details page. You can also find images and similar parts to 30996 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30996 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30996 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30996 fall under?
The 30996 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 30996 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30996 you can contact the distributor directly for product support, shipping queries etc.
Is the 30996 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30996 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 30996.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30996 often in real-time on the comparison pages.
What if I can't find stock of 30996?
You can fill out our help required form which you can use to request a quote for 30996 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.