Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (12-Jan-2017) |
MODULAR ADAPTER, RJ45 JACK, 8POS | element14 |
Where can I find additional details, specifications and documents for a 30-9648-BU?
Additional datasheets, footprints and schematics for 30-9648-BU are listed on our Part Details page. You can also find images and similar parts to 30-9648-BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-9648-BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-9648-BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-9648-BU fall under?
The 30-9648-BU is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 30-9648-BU when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-9648-BU you can contact the distributor directly for product support, shipping queries etc.
Is the 30-9648-BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-9648-BU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 30-9648-BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-9648-BU often in real-time on the comparison pages.
What if I can't find stock of 30-9648-BU?
You can fill out our help required form which you can use to request a quote for 30-9648-BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.