Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 9Positions |
D Sub Connector B | Standard D Sub |
Convert To Gender | Receptacle |
Convert To Positions | 25Positions |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 30-9520?
Additional datasheets, footprints and schematics for 30-9520 are listed on our Part Details page. You can also find images and similar parts to 30-9520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-9520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-9520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-9520 fall under?
The 30-9520 is listed under Connectors > D Sub Connectors & Components > D Sub Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 30-9520 when available in the D Sub Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-9520 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-9520 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 30-9520 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 30-9520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-9520 often in real-time on the comparison pages.
What if I can't find stock of 30-9520?
You can fill out our help required form which you can use to request a quote for 30-9520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.