Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Capacity | 400lb |
---|---|
External Height | 34.75" |
External Width | 24" |
Body Material | High-Density Polyethylene Structural Foam |
External Depth | 45" |
RoHS Compliant | NA |
Cart, Utility, Large, 400Lb, Work Center | Newark Electronics |
Where can I find additional details, specifications and documents for a 30936GREY?
Additional datasheets, footprints and schematics for 30936GREY are listed on our Part Details page. You can also find images and similar parts to 30936GREY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30936GREY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30936GREY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30936GREY fall under?
The 30936GREY is listed under Tools & Production Supplies > Materials Handling > Trucks.
Can I view similar or alternative parts?
You can view similar parts to 30936GREY when available in the Trucks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30936GREY you can contact the distributor directly for product support, shipping queries etc.
Is the 30936GREY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30936GREY have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 30936GREY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30936GREY often in real-time on the comparison pages.
What if I can't find stock of 30936GREY?
You can fill out our help required form which you can use to request a quote for 30936GREY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.