Status: | Unknown |
---|---|
Series: | 3090 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 7.94mm |
Knob Material | Phenolic |
Knob / Dial Style | Bar |
Knob Diameter | 50.8mm |
Product Range | 3090 Series |
RoHS Compliant | Yes |
Knob, Bar, Threaded, 50.8Mm | Newark Electronics |
Bar T Knobs | Davies Molding 3090-J | RS Americas |
Where can I find additional details, specifications and documents for a 3090-J?
Additional datasheets, footprints and schematics for 3090-J are listed on our Part Details page. You can also find images and similar parts to 3090-J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3090-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3090-J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3090-J fall under?
The 3090-J is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3090-J when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3090-J you can contact the distributor directly for product support, shipping queries etc.
Is the 3090-J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3090-J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3090-J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3090-J often in real-time on the comparison pages.
What if I can't find stock of 3090-J?
You can fill out our help required form which you can use to request a quote for 3090-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.