Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$117.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$128.51
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$207.76
|
74
in stock
|
Buy Now | |
RS Americas
from US$133.23
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$117.99
|
2
in stock
|
Buy Now | |
element14
from US$166.74
|
2
in stock
|
Buy Now | |
Heilind Electronics
-
|
367
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
122
in stock
|
Buy Now | |
Carlton-Bates
from US$262.80
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR48 |
Battery Technology | Silver Oxide |
Battery Capacity | 80mAh |
Battery Terminals | Flat Top |
External Diameter | 7.9mm |
External Height | 5.4mm |
External Width | - |
External Depth | - |
Weight | 1.06g |
Battery IEC Code | SR754SW |
Battery NEDA Code | 1137SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 82.6mm |
---|---|
Extended Length | 162mm |
Extension Load Max | 14N |
External Diameter | 6.35mm |
Wire Diameter | 0.64mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Connection | 3-Wire |
---|---|
Resistance Measurement Range | 20ohm, 200ohm, 2000ohm |
Resolution (ohm) | 1ohm |
Test Current | 2mA |
External Height | 163mm |
External Width | 100mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 309?
Additional datasheets, footprints and schematics for 309 are listed on our Part Details page. You can also find images and similar parts to 309 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 309 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 309 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 309 fall under?
The 309 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 309 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 309 you can contact the distributor directly for product support, shipping queries etc.
Is the 309 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 309 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 309.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 309 often in real-time on the comparison pages.
What if I can't find stock of 309?
You can fill out our help required form which you can use to request a quote for 309 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.