Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 8 |
Network Speeds | 1Gbps |
Ethernet Switch, 8-port 10/100Base-TX, DIN Rail, w/ N-View | Red Lion Controls 308TX-N | RS Americas |
Ethernet Switch, Rj45 X 8, 1Gbps | Newark Electronics |
ETHERNET SWITCH, RJ45 X 8, 1GBPS | element14 |
Industrial Ethernet Switch Unmanaged (8) RJ45 10/100Base TX | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 8 |
Network Speeds | 10Mbps 100Mbps |
Input Voltage Type | VDC |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Ethernet Switch |
Current Rating | 250mA |
External Depth | 85.9mm |
External Length / Height | 88mm |
External Width | 51mm |
For Use With | Data Acquisition Control and Ethernet I/O Applications |
Input Voltage Max | 30V |
Input Voltage Min | 10V |
Length | 3.5" |
No. of Digital Inputs | 8 |
No. of Digital Outputs | 8 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Voltage Rating | 30VDC |
Weight | 0.34kg |
Where can I find additional details, specifications and documents for a 308TX-N?
Additional datasheets, footprints and schematics for 308TX-N are listed on our Part Details page. You can also find images and similar parts to 308TX-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 308TX-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 308TX-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 308TX-N fall under?
The 308TX-N is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 308TX-N when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 308TX-N you can contact the distributor directly for product support, shipping queries etc.
Is the 308TX-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 308TX-N have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 308TX-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 308TX-N often in real-time on the comparison pages.
What if I can't find stock of 308TX-N?
You can fill out our help required form which you can use to request a quote for 308TX-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.