Status: | Unknown |
---|---|
Series: | 3085 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Bar |
Knob Diameter | 28.45mm |
Product Range | 3085 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Deep Bx W/Flp Cov For Dpl |Molex 3085 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3085?
Additional datasheets, footprints and schematics for 3085 are listed on our Part Details page. You can also find images and similar parts to 3085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3085 fall under?
The 3085 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3085 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3085 you can contact the distributor directly for product support, shipping queries etc.
Is the 3085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3085 have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 3085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3085 often in real-time on the comparison pages.
What if I can't find stock of 3085?
You can fill out our help required form which you can use to request a quote for 3085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.