Status: | Unknown |
---|---|
Series: | Softfinish Series |
RoHS: | Compliant |
Tip Size | 7mm |
---|---|
Blade Length | 127mm |
Overall Length | 238mm |
Product Range | Softfinish Series |
RoHS Compliant | Yes |
Tip Size:7Mm | Newark Electronics |
Tip Size:7mm | element14 |
Tip Size: 7mm | Farnell |
Where can I find additional details, specifications and documents for a 30820?
Additional datasheets, footprints and schematics for 30820 are listed on our Part Details page. You can also find images and similar parts to 30820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30820 fall under?
The 30820 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 30820 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30820 you can contact the distributor directly for product support, shipping queries etc.
Is the 30820 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 30820 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 30820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30820 often in real-time on the comparison pages.
What if I can't find stock of 30820?
You can fill out our help required form which you can use to request a quote for 30820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.