Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 8mm |
Knob Material | PP (Polypropylene) |
Knob / Dial Style | Bar |
Knob Diameter | 57mm |
RoHS Compliant | Yes |
Bar Knob, Pp, Round Shaft, 57Mm | Newark Electronics |
57mm Diameter Thermoplastic Bar/T Knob M8x1.25 Female Insert | Davies Molding 3081AE | RS Americas |
Where can I find additional details, specifications and documents for a 3081AE?
Additional datasheets, footprints and schematics for 3081AE are listed on our Part Details page. You can also find images and similar parts to 3081AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3081AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3081AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3081AE fall under?
The 3081AE is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3081AE when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3081AE you can contact the distributor directly for product support, shipping queries etc.
Is the 3081AE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3081AE have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 3081AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3081AE often in real-time on the comparison pages.
What if I can't find stock of 3081AE?
You can fill out our help required form which you can use to request a quote for 3081AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.