Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$29.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.76
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$42.31
|
48
in stock
|
Buy Now | |
element14
from US$57.72
|
48
in stock
|
Buy Now | |
Farnell
from US$57.77
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$29.56
|
22
in stock
|
Buy Now | |
Conrad
from US$89.84
|
6
in stock
|
Buy Now | |
TTI Europe
from US$45.85
|
-
|
Buy Now |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.709" |
I.D. Supplied - Metric | 18mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 13ft |
Length - Metric | 4m |
I.D. Recovered Max - Imperial | 0.236" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 308-11800?
Additional datasheets, footprints and schematics for 308-11800 are listed on our Part Details page. You can also find images and similar parts to 308-11800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 308-11800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 308-11800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 308-11800 fall under?
The 308-11800 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 308-11800 when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 308-11800 you can contact the distributor directly for product support, shipping queries etc.
Is the 308-11800 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 308-11800 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 308-11800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 308-11800 often in real-time on the comparison pages.
What if I can't find stock of 308-11800?
You can fill out our help required form which you can use to request a quote for 308-11800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.