Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.354" |
I.D. Supplied - Metric | 9mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.118" |
I.D. Recovered Max - Metric | 3mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 9mm |
Cable Diameter Min | 3mm |
Colour | Black |
External Length / Height | 5m |
Fully Recovered Wall Thickness | 1.3mm |
Fully Shrunk Diameter | 3mm |
I.D. Max Recovered | 3mm |
I.D. Supplied | 9mm |
Internal Diameter | 9mm |
Length Imperial | 16.4ft |
Material | Radiation Cross-Linked Polyolefin |
Operating Temperature Max | 110°C |
Operating Temperature Min | -55°C |
Reel Length (Imperial) | 16ft |
Reel Length (Metric) | 5m |
Shrink Temperature | 120°C |
Shrink Type | Heat |
Unshrunk Diameter | 9mm |
Where can I find additional details, specifications and documents for a 308-10900?
Additional datasheets, footprints and schematics for 308-10900 are listed on our Part Details page. You can also find images and similar parts to 308-10900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 308-10900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 308-10900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 308-10900 fall under?
The 308-10900 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 308-10900 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 308-10900 you can contact the distributor directly for product support, shipping queries etc.
Is the 308-10900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 308-10900 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Conrad and TTI Europe have stock available or on a lead time for 308-10900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 308-10900 often in real-time on the comparison pages.
What if I can't find stock of 308-10900?
You can fill out our help required form which you can use to request a quote for 308-10900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.