Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Label Type | Die-Cut |
---|---|
Label Dimensions | 12.7mm x 25.4mm |
Label Material | Polyester |
Label Colour | White |
Pack Quantity | 1330 |
RoHS Compliant | Yes |
307-LE Label Type: Industrial Label Label Style: Die-Cut Label Adhesive Type: Permanent Pressure Sensitive Acrylic Adhesive Compatible With Agency/Standards Products: UL Product Width: 25.4 mm Industrial Label Die-Cut Permanent Pressure Sensitive Acrylic Adhesive UL | Le White Label | Part Number: 307-LE | Internal Number: 416514-000 | Alias Number: 7-1198184-3 | 25.4 mm | TE Connectivity | TE Store |
307-Le Rohs Compliant: Yes |Te Connectivity 307-LE | Newark Electronics |
307-LE | TE Connectivity 307-LE | RS Americas |
Where can I find additional details, specifications and documents for a 307-LE.?
Additional datasheets, footprints and schematics for 307-LE. are listed on our Part Details page. You can also find images and similar parts to 307-LE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 307-LE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 307-LE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 307-LE. fall under?
The 307-LE. is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Labels & Stencils > Blank Labels.
Can I view similar or alternative parts?
You can view similar parts to 307-LE. when available in the Blank Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 307-LE. you can contact the distributor directly for product support, shipping queries etc.
Is the 307-LE. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 307-LE. have stock available?
Authorised distributors including TE Store, Newark Electronics and RS Americas have stock available or on a lead time for 307-LE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 307-LE. often in real-time on the comparison pages.
What if I can't find stock of 307-LE.?
You can fill out our help required form which you can use to request a quote for 307-LE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.