3074F C551000 Cable by Belden Solutions

TWINAXIAL CABLE 18AWG 124 OHM 1000FT BLUE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4,850.22

Distributor Stock
Logo for Farnell
Farnell
from US$8,908.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9,130.64
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$8,957.17
-
Buy Now
Logo for element14
element14
from US$4,850.22
-
Buy Now

Specifications

Wire Gauge 18AWG
Conductor Area CSA -
Impedance 124ohm
Jacket Color Blue
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
No. of Max Strands x Strand Size 7 x 26AWG

Alternative Descriptions

Twinaxial Cable, 18Awg, 124 Ohm, 1000Ft, Blue | Newark Electronics
DataTray Twinax 124Ohm Cable, 18Awg/1pr, Braided Shield, PVC, Blue | Belden 3074F C551000 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3074F C551000?

Additional datasheets, footprints and schematics for 3074F C551000 are listed on our Part Details page. You can also find images and similar parts to 3074F C551000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3074F C551000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3074F C551000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3074F C551000 fall under?

The 3074F C551000 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 3074F C551000 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3074F C551000 you can contact the distributor directly for product support, shipping queries etc.

Is the 3074F C551000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3074F C551000 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 3074F C551000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3074F C551000 often in real-time on the comparison pages.

What if I can't find stock of 3074F C551000?

You can fill out our help required form which you can use to request a quote for 3074F C551000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay