Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Gauge | 18AWG |
---|---|
Impedance | 100ohm |
Jacket Color | Blue |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Max Strands x Strand Size | 7 x 26AWG |
RoHS Compliant | Yes |
Twinaxial Cable, 18 Awg, 100 Ohm, 1000Ft, Blue | Newark Electronics |
DataTray Twinax 100Ohm Cable, 18Awg/1pr, Braided Shield, PVC, Blue | Belden 3073F C551000 | RS Americas |
Where can I find additional details, specifications and documents for a 3073F C551000?
Additional datasheets, footprints and schematics for 3073F C551000 are listed on our Part Details page. You can also find images and similar parts to 3073F C551000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3073F C551000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3073F C551000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3073F C551000 fall under?
The 3073F C551000 is listed under Cable, Wire & Cable Assemblies > Twinaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 3073F C551000 when available in the Twinaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3073F C551000 you can contact the distributor directly for product support, shipping queries etc.
Is the 3073F C551000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3073F C551000 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3073F C551000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3073F C551000 often in real-time on the comparison pages.
What if I can't find stock of 3073F C551000?
You can fill out our help required form which you can use to request a quote for 3073F C551000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.