Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$116.82
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$83.87
|
10
in stock
|
Buy Now | |
element14
from US$241.95
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$237.81
|
6
in stock
|
Buy Now | |
RS Americas
from US$205.69
|
2
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
29,280
in stock
|
Buy Now | |
Rapid Electronics
from US$104.83
|
-
|
Buy Now | |
Carlton-Bates
from US$367.41
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Black |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.51mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Max Strands x Strand Size | 10 x 0.255mm |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 2.54mm |
Approval Specification | CSA AWM I A/B FT1 & TEW 105 UL 1015 1028 1230 1231 1232 1283 & 1284 VW-1 UL MTW |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable UL Style Number | UL1015 |
Conductor Make-up | 10/30AWG |
Current Rating | 13A |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
Outer Diameter | 2.54mm |
Secondary Insulation Colour | Black |
Secondary Insulation Material | PVC |
Voltage Rating VAC | 600V |
Wire Size | 20AWG |
3073 BLACK 1000 FT | Heilind Electronics |
Wire | Transfer Multisort Elektronik |
WIRE, UL1015, 20AWG, BLACK, 305M | element14 |
Hook Up Wire, 1000Ft, 20Awg Copper Black | Newark Electronics |
Hook-Up Wire, 20 AWG, 7x32, 0.032 in., 0.094 in., -20 degC, 105 degC, 600 V | Alpha Wire 3073 BK001 | RS Americas |
20AWG Hook-Up Wire 10/30 Black 600V 1000ft(305m) | Amar Radio Corporation |
Alpha Wire 3073 BK001 UL1015 Hook Up Wire Black 20AWG (305m Reel) | Rapid Electronics |
Wire, Hook-Up | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3073 BK001?
Additional datasheets, footprints and schematics for 3073 BK001 are listed on our Part Details page. You can also find images and similar parts to 3073 BK001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3073 BK001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3073 BK001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3073 BK001 fall under?
The 3073 BK001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3073 BK001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3073 BK001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3073 BK001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3073 BK001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 3073 BK001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3073 BK001 often in real-time on the comparison pages.
What if I can't find stock of 3073 BK001?
You can fill out our help required form which you can use to request a quote for 3073 BK001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.