Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.72
|
77
in stock
|
Buy Now | |
RS Americas
from US$19.95
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$13.68
|
124
in stock
|
Buy Now | |
Distrelec
from US$17.37
|
27
in stock
|
Buy Now | |
element14
from US$4.50
|
4
in stock
|
Buy Now | |
Farnell
from US$3.43
|
4
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Jameco Electronics
from US$17.99
|
-
|
Buy Now | |
Carlton-Bates
from US$22.98
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type A | Mini-DIN Plug 6 Way (PS/2) |
---|---|
Connector Type B | Mini-DIN Socket 6 Way (PS/2) |
Cable Length - Imperial | 3.2ft |
Cable Length - Metric | 1m |
Jacket Colour | Ivory |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 1m |
Computer Connector A | Mini-DIN Plug 6 Way (PS/2) |
Computer Connector B | Mini-DIN Socket 6 Way (PS/2) |
Lead Length | 1m |
LEAD, 6 MINI DIN PLG-SKT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | BNC Jack |
---|---|
Test Connector Type B | 4mm Stackable Banana Plugs x 2 |
Voltage Rating | 60V |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 136.52mm |
Lead Length - Imperial | 5.4" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 136mm |
Colour | Red / Black |
Connector Type A | BNC Socket |
Connector Type B | 4mm Banana Plug Stackable |
Lead Length | 136.52mm |
Test Lead, 136.52Mm, 60V | Newark Electronics |
Pomona HF Laboratory Cable PVC 1A Nickel-Plated Brass 136.52mm 0.75mm² Black / Red | Distrelec |
BNC (F) TO BANANA PLUGS | Heilind Electronics |
BNC (F) TO BANANA PLUGS | Jameco Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit RFM96W LoRa Radio Transceiver Breakout - 433 MHz | Adafruit Industries 3073 | RS Americas |
Adafruit LoRa Transceiver Board 433 MHz | RS |
Where can I find additional details, specifications and documents for a 3073?
Additional datasheets, footprints and schematics for 3073 are listed on our Part Details page. You can also find images and similar parts to 3073 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3073 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3073 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3073 fall under?
The 3073 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 3073 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3073 you can contact the distributor directly for product support, shipping queries etc.
Is the 3073 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3073 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Distrelec and element14 have stock available or on a lead time for 3073.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3073 often in real-time on the comparison pages.
What if I can't find stock of 3073?
You can fill out our help required form which you can use to request a quote for 3073 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.