Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Gauge | 18AWG |
---|---|
Impedance | 78ohm |
Jacket Color | Blue |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
No. of Max Strands x Strand Size | 7 x 26AWG |
RoHS Compliant | Yes |
Twinaxial Cable, 18Awg, 78 Ohm, 500Ft, Blue | Newark Electronics |
Twinaxial Cable, 600V, 78 Ohm Imp., 18AWG, Blue Sunlight-resistant PVC | Belden 3072F C55500 | RS Americas |
Where can I find additional details, specifications and documents for a 3072F C55500?
Additional datasheets, footprints and schematics for 3072F C55500 are listed on our Part Details page. You can also find images and similar parts to 3072F C55500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3072F C55500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3072F C55500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3072F C55500 fall under?
The 3072F C55500 is listed under Cable, Wire & Cable Assemblies > Twinaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 3072F C55500 when available in the Twinaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3072F C55500 you can contact the distributor directly for product support, shipping queries etc.
Is the 3072F C55500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3072F C55500 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3072F C55500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3072F C55500 often in real-time on the comparison pages.
What if I can't find stock of 3072F C55500?
You can fill out our help required form which you can use to request a quote for 3072F C55500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.