Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bin Colour | Black |
---|---|
External Height | 5" |
External Width | 6.63" |
External Depth | 11.88" |
Where can I find additional details, specifications and documents for a 30716BLACK?
Additional datasheets, footprints and schematics for 30716BLACK are listed on our Part Details page. You can also find images and similar parts to 30716BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30716BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30716BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30716BLACK fall under?
The 30716BLACK is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 30716BLACK when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30716BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the 30716BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30716BLACK have stock available?
Authorised distributors including RS Americas and element14 have stock available or on a lead time for 30716BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30716BLACK often in real-time on the comparison pages.
What if I can't find stock of 30716BLACK?
You can fill out our help required form which you can use to request a quote for 30716BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.