Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.28
|
No stock
|
Buy Now |
Coaxial Cable Type | - |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Copper |
No. of Max Strands x Strand Size | 39 x 0.1mm |
External Diameter | 6mm |
Product Range | - |
Conductor Make-up | 39 / 0.1mm |
Dielectric Material | Foamed PE |
Outer Diameter | 6mm |
Primary Screen material | PVC |
Where can I find additional details, specifications and documents for a 3070200015?
Additional datasheets, footprints and schematics for 3070200015 are listed on our Part Details page. You can also find images and similar parts to 3070200015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3070200015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3070200015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3070200015 fall under?
The 3070200015 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 3070200015 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3070200015 you can contact the distributor directly for product support, shipping queries etc.
Is the 3070200015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3070200015 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3070200015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3070200015 often in real-time on the comparison pages.
What if I can't find stock of 3070200015?
You can fill out our help required form which you can use to request a quote for 3070200015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.