Status: | Unknown |
---|---|
Series: | 3070 Series |
RoHS: | Unknown |
Prices starting from US$1.15
Connector Type A | D Subminiature Plug 9 Way |
---|---|
Connector Type B | D Subminiature Socket 9 Way |
Cable Length - Imperial | 3.2ft |
Cable Length - Metric | 1m |
Jacket Colour | Grey |
Product Range | 3070 Series |
Cable Assembly Type | Computer |
Cable Length | 1m |
Computer Connector A | D Subminiature Plug 9 Way |
Computer Connector B | D Subminiature Socket 9 Way |
Lead Length | 1m |
LEAD, 9WAY D, M TO F, 1M | element14 |
Lead, 9Way D, M To F, 1M | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Overall Length | 218mm |
---|---|
Blade Length | 100mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
Screwdriver | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 3070-1?
Additional datasheets, footprints and schematics for 3070-1 are listed on our Part Details page. You can also find images and similar parts to 3070-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3070-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3070-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3070-1 fall under?
The 3070-1 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 3070-1 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3070-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3070-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3070-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 3070-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3070-1 often in real-time on the comparison pages.
What if I can't find stock of 3070-1?
You can fill out our help required form which you can use to request a quote for 3070-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.