Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 6Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 4, ST x 2 |
Network Speeds | 10Mbps, 100Mbps |
RoHS Compliant | Yes |
Ethernet Sw, Rj45/St, Din Rail | Newark Electronics |
Ethernet Switch 6 port (4 10/100BaseTX, 2 100BaseFX Fiber Uplink) Industrial | Red Lion Controls 306FX2-ST | RS Americas |
Industrial Ethernet Switch Unmanaged (4) RJ45 10/100Base TX | Carlton-Bates |
Red Lion Industrial Ethernet Switch, RJ45 Ports 4, Fibre Ports 2ST, 100Mbps, Unmanaged | Distrelec |
Where can I find additional details, specifications and documents for a 306FX2-ST?
Additional datasheets, footprints and schematics for 306FX2-ST are listed on our Part Details page. You can also find images and similar parts to 306FX2-ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 306FX2-ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 306FX2-ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 306FX2-ST fall under?
The 306FX2-ST is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 306FX2-ST when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 306FX2-ST you can contact the distributor directly for product support, shipping queries etc.
Is the 306FX2-ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 306FX2-ST have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Distrelec have stock available or on a lead time for 306FX2-ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 306FX2-ST often in real-time on the comparison pages.
What if I can't find stock of 306FX2-ST?
You can fill out our help required form which you can use to request a quote for 306FX2-ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.