Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Type | Coronavirus Social Distancing |
---|---|
Sign Legend | Stop - Respect Social Distance |
Sign Material | Polyester |
External Height | 80mm |
External Width | 800mm |
RoHS Compliant | NA |
Keep Social Distance Sign, 800Mm X 80Mm | Newark Electronics |
COVID19 SOCIAL-DISTANCE-EN, WARNING SIGN | Farnell |
Where can I find additional details, specifications and documents for a 306832?
Additional datasheets, footprints and schematics for 306832 are listed on our Part Details page. You can also find images and similar parts to 306832 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 306832 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 306832 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 306832 fall under?
The 306832 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 306832 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 306832 you can contact the distributor directly for product support, shipping queries etc.
Is the 306832 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 306832 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 306832.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 306832 often in real-time on the comparison pages.
What if I can't find stock of 306832?
You can fill out our help required form which you can use to request a quote for 306832 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.