Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Type | Coronavirus General Safety Information |
---|---|
Sign Legend | Site Safety |
Sign Material | Polyester |
External Height | 262mm |
External Width | 371mm |
Sign Colour | Multiple |
RoHS Compliant | NA |
Covid-19 Gen Safety Sign, 262Mm X 371Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 306820?
Additional datasheets, footprints and schematics for 306820 are listed on our Part Details page. You can also find images and similar parts to 306820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 306820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 306820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 306820 fall under?
The 306820 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 306820 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 306820 you can contact the distributor directly for product support, shipping queries etc.
Is the 306820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 306820 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 306820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 306820 often in real-time on the comparison pages.
What if I can't find stock of 306820?
You can fill out our help required form which you can use to request a quote for 306820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.