Status: | Unknown |
---|---|
Series: | 30 Series |
RoHS: | Unknown |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.38
|
180
in stock
|
Buy Now | |
RS Americas
from US$3.01
|
1,435
in stock
|
Buy Now | |
Future Electronics
from US$3.60
|
726
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
653
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
96
in stock
|
Buy Now | |
element14
from US$2.94
|
96
in stock
|
Buy Now | |
Farnell
from US$3.72
|
96
in stock
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now | |
Sager
from US$2.49
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 5V |
Contact Current Max | 150mA |
Switch Terminals | Solder |
Product Range | 30 Series |
Switch, Pushbtn, SPST, Mom, NO, 0.20A, 20VDC, Solder term, Red btn | Grayhill 30-601 RED | RS Americas |
30 Series Momentary SPST Red Panel Mount Solder Lug Pushbutton Switch | Future Electronics |
Red SPST Panel Mount Pushbutton Switch | RS |
Pb Switch, Spst, 0.15A, 5Vdc, Panel | Newark Electronics |
PB SWITCH, SPST, 0.15A, 5VDC, PANEL | element14 |
Switch Push Button N.O. SPST Round Button 0.15A 20VDC Momentary Contact Solder Lug Panel Mount | Avnet America |
Pushbutton Switches | Sager |
Where can I find additional details, specifications and documents for a 30-601 RED?
Additional datasheets, footprints and schematics for 30-601 RED are listed on our Part Details page. You can also find images and similar parts to 30-601 RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-601 RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-601 RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-601 RED fall under?
The 30-601 RED is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 30-601 RED when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-601 RED you can contact the distributor directly for product support, shipping queries etc.
Is the 30-601 RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-601 RED have stock available?
Authorised distributors including RS Americas, Future Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 30-601 RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-601 RED often in real-time on the comparison pages.
What if I can't find stock of 30-601 RED?
You can fill out our help required form which you can use to request a quote for 30-601 RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.