Status: | Unknown |
---|---|
Series: | 30 Series |
RoHS: | Unknown |
Prices starting from US$1.35
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 5V |
Contact Current Max | 150mA |
Switch Terminals | Solder |
Product Range | 30 Series |
Switch, Pushbtn, SPST, Mom, NO, 0.20A, 20VDC, Solder term, Black btn | Grayhill 30-601 BLK | RS Americas |
Pb Switch, Spst, 0.15A, 5Vdc, Panel | Newark Electronics |
Switch Push Button N.O. SPST Round Button 0.15A 20VDC Momentary Contact Solder Lug Panel Mount | Avnet America |
Pushbutton Switches | Sager |
PB SWITCH, SPST, 0.15A, 5VDC, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 30-601-BLK?
Additional datasheets, footprints and schematics for 30-601-BLK are listed on our Part Details page. You can also find images and similar parts to 30-601-BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-601-BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-601-BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-601-BLK fall under?
The 30-601-BLK is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 30-601-BLK when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-601-BLK you can contact the distributor directly for product support, shipping queries etc.
Is the 30-601-BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-601-BLK have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for 30-601-BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-601-BLK often in real-time on the comparison pages.
What if I can't find stock of 30-601-BLK?
You can fill out our help required form which you can use to request a quote for 30-601-BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.