Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.13
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.91
|
5
in stock
|
Buy Now | |
RS Americas
from US$62.31
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$88.13
|
-
|
Buy Now | |
element14
from US$44.53
|
-
|
Buy Now | |
Carlton-Bates
from US$111.90
|
-
|
Buy Now | |
Distrelec
from US$1.53
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Violet |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.32mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 26 x 30AWG |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 2.34mm |
Approval Specification | CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 26 / 30AWG |
Outer Diameter | 2.34mm |
Wire | Transfer Multisort Elektronik |
Hook-Up Wire, 16 AWG, 26x30, 0.016 in., 0.095 in., 300V, Violet, 3057 Series | Alpha Wire 3057 VI005 | RS Americas |
Hook Up Wire, 100Ft, 16Awg Copper Violet | Newark Electronics |
HOOK-UP WIRE, 1.32MM2, VIOLET, 30.5M | element14 |
Wire, Hook-Up | Carlton-Bates |
Alpha Wire Stranded Wire PVC 1.32mm² Tinned Copper Violet 3057 30.5m | Distrelec |
Where can I find additional details, specifications and documents for a 3057 VI005?
Additional datasheets, footprints and schematics for 3057 VI005 are listed on our Part Details page. You can also find images and similar parts to 3057 VI005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3057 VI005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3057 VI005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3057 VI005 fall under?
The 3057 VI005 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 3057 VI005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3057 VI005 you can contact the distributor directly for product support, shipping queries etc.
Is the 3057 VI005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3057 VI005 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 3057 VI005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3057 VI005 often in real-time on the comparison pages.
What if I can't find stock of 3057 VI005?
You can fill out our help required form which you can use to request a quote for 3057 VI005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.